A metric spur gear with 46 teeth, 20° pressure angle, and a module of 1, featuring an acetal gear rim and a 303 stainless steel hub. It has a 5 mm bore (H7 tolerance) and a 5 mm face width. The pitch diameter is 46 mm, with an outer diameter of 48 mm, and includes an M3 set screw for shaft retention.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10Z10M046T0508 |
| Product Name | Module 1, 46 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 46 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal /Stainless Hub |