The S10Z10M045T0508 is a metric pin-type hub spur gear with 45 teeth, a module of 1, and a 20° pressure angle. The gear rim is made of acetal, and the hub is 303 stainless steel. It has an 8 mm bore (H7) and a 5 mm face width. The pitch diameter is 45 mm, the outside diameter is 47 mm, and it includes an M3 set screw for axial retaining.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10Z10M045T0508 |
| Product Name | Module 1, 45 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal /Stainless Hub |