The S10Z10M042T0508 is a metric pin-type hub spur gear with 42 teeth, a module of 1, and a 20° pressure angle. It features an acetal gear body and a 303 stainless steel hub with a 5 mm bore (H7) and a 5 mm face width. The pitch diameter is 42 mm, and the outside diameter is 44 mm, with a set screw for mounting. It is designed for precision applications and conforms to ISO Class 7 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10Z10M042T0508 |
| Product Name | Module 1, 42 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal /Stainless Hub |