The S10Z10M032T0505 is a metric spur gear with 32 teeth, a 20° pressure angle, and a module of 1, featuring an acetal gear rim and a 303 stainless steel hub. It has a 5 mm bore (H7 tolerance) and a 5 mm face width. The pitch diameter is 32 mm, with an outer diameter of 34 mm and a set screw hole for M3 fastening.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10Z10M032T0505 |
| Product Name | Module 1, 32 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal /Stainless Hub |