The S10Z10M024T0505 is a metric pin-type hub spur gear with 24 teeth, a module of 1, and a 20° pressure angle. The gear rim is made of acetal and the hub is 303 stainless steel. It has a 5 mm bore (H7) and a 5 mm face width. The pitch diameter is 24 mm, the outside diameter is 26 mm, and it uses an M3 set screw for axial securement.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10Z10M024T0505 |
| Product Name | Module 1, 24 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal /Stainless Hub |