The S10Z10M016T0508 is a metric pin-type hub spur gear with 16 teeth, a 20° pressure angle, and a module of 1. The gear rim is made of acetal, mounted on a 303 stainless steel hub with a 5 mm bore (H7) and a 5 mm face width. The pitch diameter is 16 mm, and the outer diameter is 18 mm. It features an M3 set screw for shaft retention and includes a sub-drill for additional fastening options.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10Z10M016T0508 |
| Product Name | Module 1, 16 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 16 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal /Stainless Hub |