Nonmetallic pin-type hub spur gears with module 0.8, 20° pressure angle, and a 112-tooth count feature an acetal gear body and a 303 stainless steel hub, with a 5 mm face width and a 5 mm bore (H7). The gear has a pitch diameter of 89.6 mm and an outside diameter of 91.2 mm, with an M3 set screw for shaft retention. The design supports metric mounting and is available in standard bore sizes including 5 mm and 8 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10Z08M112T0508 |
| Product Name | Module 0.8, 112 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 112 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal /Stainless Hub |