Nonmetallic pin-type hub spur gears with a module of 0.8 and 20° pressure angle feature an acetal gear teeth and a 303 stainless steel hub, with a 5 mm face width. This part is available in 5 mm or 8 mm bore sizes, with a 100-tooth variant having a pitch diameter of 80 mm and an outer diameter of 81.6 mm, fitted with an M3 set screw. The bore size for this specific part is 5 mm (H7).
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10Z08M100T0508 |
| Product Name | Module 0.8, 100 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal /Stainless Hub |