The S10Z08M060T0505 is a nonmetallic pin-type hub spur gear with 60 teeth, a module of 0.8, and a 20° pressure angle, featuring an acetal gear rim and a 303 stainless steel hub. It has an 8 mm bore (H7) and a 5 mm face width. The gear's pitch diameter is 48 mm, and the outer diameter is 49.6 mm. It is designed for use in precision component applications and includes an M3 set screw for shaft fastening.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10Z08M060T0505 |
| Product Name | Module 0.8, 60 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal /Stainless Hub |