The S10Z08M044T0505 is a nonmetallic pin-type hub spur gear with module 0.8, 44 teeth, and a 20° pressure angle. The gear rim is made of acetal, and the hub is 303 stainless steel, with a 5 mm bore (H7) and 5 mm face width. The gear's pitch diameter is 35.2 mm, outside diameter is 36.8 mm, and it includes an M3 set screw for attachment.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10Z08M044T0505 |
| Product Name | Module 0.8, 44 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal /Stainless Hub |