The S10Z08M024T0505 is a nonmetallic pin-type hub spur gear with a module of 0.8, 24 teeth, and a 20° pressure angle. The gear rim is made of acetal, and the hub is constructed from 303 stainless steel. It has a 5 mm bore (H7 tolerance) and a 5 mm face width. The gear's pitch diameter is 19.2 mm, with an outer diameter of 20.8 mm, and includes an M3 set screw for secure mounting. The part is designed for precision applications and conforms to the metric pitch system.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10Z08M024T0505 |
| Product Name | Module 0.8, 24 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal /Stainless Hub |