The S10Z08M020T0505 is a nonmetallic pin-type hub spur gear with a module of 0.8, 20 teeth, and a 20° pressure angle. The gear rim is made of acetal and the hub is made of 303 stainless steel, with a 5 mm face width and a 5 mm bore (H7). The gear has a pitch diameter of 16 mm and an outside diameter of 17.6 mm, and is secured with an M3 set screw. The product belongs to a series of metric spur gears designed for precision applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10Z08M020T0505 |
| Product Name | Module 0.8, 20 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal /Stainless Hub |