Nonmetallic pin-type hub spur gears with a module of 0.5, 20° pressure angle, and 168 teeth are made with an acetal gear and a 303 stainless steel hub, featuring a 5 mm face width and an 8 mm bore (H7). The pitch diameter is 84 mm and the outside diameter is 85 mm, with a set screw for mounting.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10Z05M168T0508 |
| Product Name | Module 0.5, 168 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 168 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal /Stainless Hub |