Stock Drive Products & Sterling Instrument - SDP/SI Module 0.5, 168 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear S10Z05M168T0505

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Pin-type hub spur gears with a module of 0.5 and 20° pressure angle feature an acetal gear tooth profile and a 303 stainless steel hub, with a 5 mm face width and bore diameters available in 5 mm (H7) or 8 mm (H7). This part, catalog number 168, has a pitch diameter of 84 mm and an outer diameter of 85 mm, with an M3 set screw for shaft retention. The gear is designed for metric applications and is available in various tooth counts from 5 to 186.

Datasheet Summary
Powered by GS/AI

Pin-type hub spur gears with a module of 0.5 and 20° pressure angle feature an acetal gear tooth profile and a 303 stainless steel hub, with a 5 mm face width and bore diameters available in 5 mm (H7) or 8 mm (H7). This part, catalog number 168, has a pitch diameter of 84 mm and an outer diameter of 85 mm, with an M3 set screw for shaft retention. The gear is designed for metric applications and is available in various tooth counts from 5 to 186.

Suppliers

Company
Product
Description
Supplier Links
Module 0.5, 168 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear - S10Z05M168T0505 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 168 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear
S10Z05M168T0505
Module 0.5, 168 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear S10Z05M168T0505
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S10Z05M168T0505
Product Name Module 0.5, 168 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear
Gear Type Spur; Rack
Number of Teeth 168
Design Metric
Pressure Angle 20°
Material Stainless; Acetal; Acetal /Stainless Hub
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 7 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48007 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 7
Design English
View Details
Module 0.75, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
32 D.P., 28 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design English
View Details
Module 0.5, 28 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details