Stock Drive Products & Sterling Instrument - SDP/SI Module 0.5, 30 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear S10Z05M030T0505

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S10Z05M030T0505 is a nonmetallic pin-type hub spur gear with a module of 0.5, 30 teeth, and a 20° pressure angle, featuring an acetal gear body and a 303 stainless steel hub. It has a 5 mm bore (H7) and a 5 mm face width. The pitch diameter is 15 mm, and the outside diameter is 16 mm. The gear includes a metal set screw for shaft fastening.

Datasheet Summary
Powered by GS/AI

S10Z05M030T0505 is a nonmetallic pin-type hub spur gear with a module of 0.5, 30 teeth, and a 20° pressure angle, featuring an acetal gear body and a 303 stainless steel hub. It has a 5 mm bore (H7) and a 5 mm face width. The pitch diameter is 15 mm, and the outside diameter is 16 mm. The gear includes a metal set screw for shaft fastening.

Suppliers

Company
Product
Description
Supplier Links
Module 0.5, 30 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear - S10Z05M030T0505 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 30 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear
S10Z05M030T0505
Module 0.5, 30 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear S10Z05M030T0505
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S10Z05M030T0505
Product Name Module 0.5, 30 Teeth, 20° Pressure Angle, Acetal / Stainless Steel Hub Spur Gear
Gear Type Spur; Rack
Number of Teeth 30
Design Metric
Pressure Angle 20°
Material Stainless; Acetal; Acetal /Stainless Hub
Unlock Full Specs
to access all available technical data

Similar Products

1:2 Ratio / 0.8 MOD Bevel Gear Set With Mating Gear ->A 1B 3MYK08020 (Sold Separate ) - A 1B 3MYK08040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design Metric
Pressure Angle 20°
View Details
48DP, 84 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N48084 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 84
Pressure Angle 14.5°
View Details
48 D.P., 44 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48044 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 44
Design English
View Details
48 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details