The S10T15M030S1212 is a metric spur gear with 30 teeth and a module of 1.5, designed for applications requiring a 20° pressure angle. It features a 12 mm bore and a 12 mm face width, constructed from 303 stainless steel, which offers good corrosion resistance and durability. This gear is classified under ISO Class 8, ensuring a high level of precision in its manufacturing. It is suitable for various mechanical applications where reliable gear performance is essential. Custom options are available upon request, including different bore sizes and materials.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10T15M030S1212 |
| Product Name | Module 1.5, 30 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |