The S10S15M075P1520G is a metric spur gear with 75 teeth, a module of 1.5, and a 20° pressure angle, fabricated from AISI 4135 steel with tooth surfaces induction hardened to HRC 50-55. It has a 112.5 mm pitch diameter, a 75 mm bore with H7 tolerance, and a 15 mm face width. The gear conforms to ISO Class 5 specifications.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10S15M075P1520G |
| Product Name | Module 1.5, 75 Teeth, 20° Pressure Angle, SISI 4135 Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | AISI 4135 Steel |