The S10S15M036P1515G is a metric spur gear with 36 teeth, a module of 1.5, and a 20° pressure angle, designed for power transmission in precision applications. It features a 54 mm pitch diameter, a 36 mm bore with H7 tolerance, and a 15 mm face width. The gear is made from AISI 4135 steel with tooth surfaces induction hardened to HRC 50-55, and meets ISO Class 5 accuracy. The bore tolerance is specified as +0.018/0 mm for sizes in this range, and the part has a hub for mounting. The physical dimensions align with the 15 mm face and 36 tooth configuration listed for the S10S15M series.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10S15M036P1515G |
| Product Name | Module 1.5, 36 Teeth, 20° Pressure Angle, SISI 4135 Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | AISI 4135 Steel |