Stock Drive Products & Sterling Instrument - SDP/SI 0.1475 Pitch, 35 Teeth Posi-Drive pulley for Twin Core belts, Manufactured from 303 stainless steel S10S15-035P250

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S10S15-035P250 is a 35-tooth Posi-Drive sprocket for Twin Core belts with a 1/4 inch bore, made from 303 stainless steel. It has a circular pitch of 0.1475 inches, an outer diameter of 1.697 inches, and a pitch diameter of 1.645 inches. The sprocket is designed for use with set screws and features a bore tolerance of +0.001/-0.000 inches. It is housed in a pin-type mount with a 1/16 inch set screw hole for positioning. The product supports the 1/4 inch bore size category listed for stainless steel variants.

Datasheet Summary
Powered by GS/AI

S10S15-035P250 is a 35-tooth Posi-Drive sprocket for Twin Core belts with a 1/4 inch bore, made from 303 stainless steel. It has a circular pitch of 0.1475 inches, an outer diameter of 1.697 inches, and a pitch diameter of 1.645 inches. The sprocket is designed for use with set screws and features a bore tolerance of +0.001/-0.000 inches. It is housed in a pin-type mount with a 1/16 inch set screw hole for positioning. The product supports the 1/4 inch bore size category listed for stainless steel variants.

Suppliers

Company
Product
Description
Supplier Links
0.1475 Pitch, 35 Teeth Posi-Drive pulley for Twin Core belts, Manufactured from 303 stainless steel - S10S15-035P250 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.1475 Pitch, 35 Teeth Posi-Drive pulley for Twin Core belts, Manufactured from 303 stainless steel
S10S15-035P250
0.1475 Pitch, 35 Teeth Posi-Drive pulley for Twin Core belts, Manufactured from 303 stainless steel S10S15-035P250
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Pulleys (inch)
Product Number S10S15-035P250
Product Name 0.1475 Pitch, 35 Teeth Posi-Drive pulley for Twin Core belts, Manufactured from 303 stainless steel
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

3 mm (HTD) Pitch,26 Teeth, 0.25
Specs
Component Type Timing Pulley
Material Aluminum
Flanges Two Fanges
View Details
3 mm (HTD) Pitch,80 Teeth, 0.3125
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.3543 inch (? to 9 mm)
View Details
.080
Specs
Component Type Timing Pulley
Pitch Type 0.080" (MXL)
Material Aluminum
View Details
.200
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Aluminum
View Details