Sprocket for 0.1475 pitch Twin Core Posi-Drive belts, made from 303 stainless steel, with a 0.2498 inch bore, 30 teeth, 1.411 inch pitch diameter, and 1.463 inch outside diameter. Mounted with a #6-32 set screw. Physical dimensions include a hub thickness of 0.120 inch and a set screw position offset by 0.187 inch from the bore center.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | S10S15-030P125 |
| Product Name | 0.1475 Pitch, 30 Teeth Posi-Drive pulley for Twin Core belts, Manufactured from 303 stainless steel |
| Component Type | Timing Pulley |