S10S15-016P125 is a 16-tooth Posi-Drive sprocket for Twin Core belts with a 0.1475 circular pitch, manufactured from 303 stainless steel, featuring a 1/4 inch bore, 0.756 inch pitch diameter, and 0.808 inch outer diameter. It uses a #6-32 set screw for shaft retention and is designed for precise motion transfer in timing belt systems. The sprocket measures 0.500 inch in width and 0.437 inch in thickness, with a set screw bore treated to a tolerance of +0.001/-0.000 inch. The part is compatible with standard inch mounting requirements and is intended for use in industrial drive applications requiring corrosion-resistant materials.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | S10S15-016P125 |
| Product Name | 0.1475 Pitch, 16 Teeth Posi-Drive pulley for Twin Core belts, Manufactured from 303 stainless steel |
| Component Type | Timing Pulley |