Stock Drive Products & Sterling Instrument - SDP/SI 20 Pitch, 40 Teeth Posi-Drive pulley for Single core belts, Manufactured from 303 Stainless Steel S10S13-040P125

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S10S13-040P125 is a 20-pitch sprocket with 40 teeth designed for use with single-core Posi-Drive belts, made from 303 stainless steel and featuring a 1/8 inch bore. It has a pitch diameter of 2.000 inches and an outside diameter of 2.062 inches. The sprocket uses a #6-32 set screw for shaft attachment and is intended for power transmission applications requiring precise synchronization. Its physical dimensions conform to the 20-pitch standard with a 3/64 inch side clearance for the set screw.

Datasheet Summary
Powered by GS/AI

The S10S13-040P125 is a 20-pitch sprocket with 40 teeth designed for use with single-core Posi-Drive belts, made from 303 stainless steel and featuring a 1/8 inch bore. It has a pitch diameter of 2.000 inches and an outside diameter of 2.062 inches. The sprocket uses a #6-32 set screw for shaft attachment and is intended for power transmission applications requiring precise synchronization. Its physical dimensions conform to the 20-pitch standard with a 3/64 inch side clearance for the set screw.

Suppliers

Company
Product
Description
Supplier Links
20 Pitch, 40 Teeth Posi-Drive pulley for Single core belts, Manufactured from 303 Stainless Steel - S10S13-040P125 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
20 Pitch, 40 Teeth Posi-Drive pulley for Single core belts, Manufactured from 303 Stainless Steel
S10S13-040P125
20 Pitch, 40 Teeth Posi-Drive pulley for Single core belts, Manufactured from 303 Stainless Steel S10S13-040P125
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Pulleys (inch)
Product Number S10S13-040P125
Product Name 20 Pitch, 40 Teeth Posi-Drive pulley for Single core belts, Manufactured from 303 Stainless Steel
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

5 mm (HTD) Pitch,36 Teeth, 0.3125
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.3543 inch (? to 9 mm)
View Details
.080
Specs
Component Type Timing Pulley
Pitch Type 0.080" (MXL)
Material Aluminum
View Details
.200
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Aluminum
View Details
5 mm (HTD) Pitch,17 Teeth, 0.25
Specs
Component Type Timing Pulley
Material Aluminum
Flanges Two Fanges
View Details