Stock Drive Products & Sterling Instrument - SDP/SI 20 Pitch, 32 Teeth Posi-Drive pulley for Single core belts, Manufactured from 303 Stainless Steel S10S13-032P250

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S10S13-032P250 is a 20-pitch, 32-tooth Posi-Drive sprocket designed for use with single-core Posi-Drive belts, manufactured from 303 stainless steel with a 0.250-inch bore, a pitch diameter of 1.600 inches, and an outside diameter of 1.662 inches. It features a set screw for shaft mounting, sized for a #6-32 thread, and is rated for inch dimension systems. The physical dimensions include a thickness of 0.120 inches and a side clearance of 0.078 inches for the set screw. The product is intended for power transmission applications requiring precise synchronization.

Datasheet Summary
Powered by GS/AI

The S10S13-032P250 is a 20-pitch, 32-tooth Posi-Drive sprocket designed for use with single-core Posi-Drive belts, manufactured from 303 stainless steel with a 0.250-inch bore, a pitch diameter of 1.600 inches, and an outside diameter of 1.662 inches. It features a set screw for shaft mounting, sized for a #6-32 thread, and is rated for inch dimension systems. The physical dimensions include a thickness of 0.120 inches and a side clearance of 0.078 inches for the set screw. The product is intended for power transmission applications requiring precise synchronization.

Suppliers

Company
Product
Description
Supplier Links
20 Pitch, 32 Teeth Posi-Drive pulley for Single core belts, Manufactured from 303 Stainless Steel - S10S13-032P250 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
20 Pitch, 32 Teeth Posi-Drive pulley for Single core belts, Manufactured from 303 Stainless Steel
S10S13-032P250
20 Pitch, 32 Teeth Posi-Drive pulley for Single core belts, Manufactured from 303 Stainless Steel S10S13-032P250
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Pulleys (inch)
Product Number S10S13-032P250
Product Name 20 Pitch, 32 Teeth Posi-Drive pulley for Single core belts, Manufactured from 303 Stainless Steel
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
Component Type Timing Pulley
Pitch Type 0.080" (MXL)
Material Aluminum
View Details
5 mm (HTD) Pitch,48 Teeth, 0.375
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.3543 inch (? to 9 mm)
View Details
5 mm (HTD) Pitch,24 Teeth, 0.25
Specs
Component Type Timing Pulley
Material Aluminum
Flanges Two Fanges
View Details
.200
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Aluminum
View Details