S10S08M080T0815G is a metric ground spur gear with 80 teeth, module 0.8, and a 20° pressure angle, designed for power transmission. It features a 15 mm bore with a tolerance of +0.021/0 mm, a 6 mm keyway, and a 20 mm length hub, secured by two set screws spaced 120° apart. The gear is manufactured from AISI 4135 steel with tooth surfaces induction hardened to HRC 50-55 and has an 8 mm face width. It meets ISO Class 5 accuracy standards.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10S08M080T0815G |
| Product Name | Module 0.8, 80 Teeth, 20° Pressure Angle, AISI 4135 Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | AISI 4135 Steel |