S10S05M070P0808G is a metric ground spur gear with 70 teeth, module 0.5, 8 mm face width, and a 20° pressure angle. The gear is made of AISI 4135 steel with tooth surfaces induction hardened to HRC 50-55. The bore diameter is 35 mm with a tolerance of +0.015/0 mm and is compliant with ISO class 5. A 8 mm hub diameter and standard sub-drill are provided. It uses two set screws spaced 120° apart for shaft fixation.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10S05M070P0808G |
| Product Name | Module 0.5, 70 Teeth, 20° Pressure Angle, AISI 4135 Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | AISI 4135 Steel |