Stock Drive Products & Sterling Instrument - SDP/SI Module 0.5, 40 Teeth, 20° Pressure Angle, AISI 4135 Steel Gear S10S05M040P0808G

Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S10S05M040P0808G is a metric spur gear with 40 teeth, module 0.5, 8 mm face width, and a 20° pressure angle, designed for precision motion control. It has a bore diameter of 20 mm with a tolerance of +0.015/0 mm and a hub bore compliant with H7 fits. The gear features two set screws spaced 120° apart for shaft retention and is made from AISI 4135 steel with tooth surfaces induction hardened to HRC 50-55. It meets ISO Class 5 specifications.

Datasheet Summary
Powered by GS/AI

S10S05M040P0808G is a metric spur gear with 40 teeth, module 0.5, 8 mm face width, and a 20° pressure angle, designed for precision motion control. It has a bore diameter of 20 mm with a tolerance of +0.015/0 mm and a hub bore compliant with H7 fits. The gear features two set screws spaced 120° apart for shaft retention and is made from AISI 4135 steel with tooth surfaces induction hardened to HRC 50-55. It meets ISO Class 5 specifications.

Suppliers

Company
Product
Description
Supplier Links
Module 0.5, 40 Teeth, 20° Pressure Angle, AISI 4135 Steel Gear - S10S05M040P0808G - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 40 Teeth, 20° Pressure Angle, AISI 4135 Steel Gear
S10S05M040P0808G
Module 0.5, 40 Teeth, 20° Pressure Angle, AISI 4135 Steel Gear S10S05M040P0808G
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S10S05M040P0808G
Product Name Module 0.5, 40 Teeth, 20° Pressure Angle, AISI 4135 Steel Gear
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
Pressure Angle 20°
Material AISI 4135 Steel
Unlock Full Specs
to access all available technical data

Similar Products

32DP, 64 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N32064 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 64
Pressure Angle 14.5°
View Details
24 D.P., 120 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24120A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design English
View Details
Module 0.8, 28 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details
24 D.P., 24 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24024 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design English
View Details