The S10N20M050P2015 is a nonmetallic nylon spur gear with 50 teeth and a 20° pressure angle, mounted on a 303 stainless steel core. It has a 20 mm face width, a 15 mm bore diameter with a +0.018/0 mm tolerance, a 100 mm pitch diameter, a 65 mm hub diameter, and a 104 mm outer diameter. The holding strength between the nylon gear and the stainless steel core may be less than the ultimate gear strength.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10N20M050P2015 |
| Product Name | Module 2, 50 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Nylon; Nylon / Stainless Core |