Stock Drive Products & Sterling Instrument - SDP/SI Module 2, 40 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core S10N20M040P2015

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S10N20M040P2015 is a nonmetallic nylon spur gear with a 40-tooth count, 20° pressure angle, and 20 mm face width, mounted on a 303 stainless steel core. The gear has a bore diameter of 15 mm with H7 tolerance, a pitch diameter of 80 mm, and an outer diameter of 84 mm. The hub diameter is 60 mm and the core diameter is 55 mm. The gear is machined from cast nylon blanks, and the holding strength between the core and nylon may be less than the ultimate gear strength.

Datasheet Summary
Powered by GS/AI

S10N20M040P2015 is a nonmetallic nylon spur gear with a 40-tooth count, 20° pressure angle, and 20 mm face width, mounted on a 303 stainless steel core. The gear has a bore diameter of 15 mm with H7 tolerance, a pitch diameter of 80 mm, and an outer diameter of 84 mm. The hub diameter is 60 mm and the core diameter is 55 mm. The gear is machined from cast nylon blanks, and the holding strength between the core and nylon may be less than the ultimate gear strength.

Suppliers

Company
Product
Description
Supplier Links
Module 2, 40 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core - S10N20M040P2015 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 40 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core
S10N20M040P2015
Module 2, 40 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core S10N20M040P2015
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S10N20M040P2015
Product Name Module 2, 40 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
Pressure Angle 20°
Material Stainless; Nylon; Nylon / Stainless Core
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
Module 0.75, 70 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details
32 D.P., 70 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design English
View Details
Module 0.5, 45 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details