S10N20M030P2010 is a nonmetallic nylon spur gear with a 30-tooth count, 20° pressure angle, and 20 mm face width, mounted on a 30 mm diameter 303 stainless steel core. The gear is machined from cast nylon blanks, with a bore tolerance of H7 (+0.015/0 mm) and an outer hub diameter of 64 mm. The core and hub diameters are both 30 mm, indicating a potential serrated hub design. The gear has a pitch diameter of 60 mm and a bore diameter of 30 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10N20M030P2010 |
| Product Name | Module 2, 30 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Nylon; Nylon / Stainless Core |