S10N20M025P2010 is a nonmetallic nylon spur gear with a 25-tooth profile and a 20° pressure angle, mounted on a 303 stainless steel core. The gear has a 20 mm face width, a 25 mm bore diameter with H7 tolerance, a pitch diameter of 50 mm, and a hub diameter of 30 mm. The core diameter matches the hub diameter, indicating possible serrations on the hub. The gear is machined from cast nylon blanks, with a note cautioning that the bond strength between the nylon and core may be less than the gear's ultimate strength.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10N20M025P2010 |
| Product Name | Module 2, 25 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Nylon; Nylon / Stainless Core |