Stock Drive Products & Sterling Instrument - SDP/SI Module 2, 20 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core S10N20M020P2010

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S10N20M020P2010 is a nonmetallic nylon spur gear with a 303 stainless steel core, featuring 20 teeth, a module of 2, a 20° pressure angle, and a 20 mm face width. It has a bore diameter of 10 mm with an H7 tolerance, an outside diameter of 40 mm, and a hub diameter of 22 mm. The gear is machined from cast nylon blanks, and the holding strength between the core and nylon may be less than the gear's ultimate strength.

Datasheet Summary
Powered by GS/AI

The S10N20M020P2010 is a nonmetallic nylon spur gear with a 303 stainless steel core, featuring 20 teeth, a module of 2, a 20° pressure angle, and a 20 mm face width. It has a bore diameter of 10 mm with an H7 tolerance, an outside diameter of 40 mm, and a hub diameter of 22 mm. The gear is machined from cast nylon blanks, and the holding strength between the core and nylon may be less than the gear's ultimate strength.

Suppliers

Company
Product
Description
Supplier Links
Module 2, 20 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core - S10N20M020P2010 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 20 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core
S10N20M020P2010
Module 2, 20 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core S10N20M020P2010
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S10N20M020P2010
Product Name Module 2, 20 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
Pressure Angle 20°
Material Stainless; Nylon; Nylon / Stainless Core
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 14 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY08B075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.5, 48 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details
48 D.P., 64 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N48064 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design English
View Details