The S10N15M080P1512 is a metric nylon spur gear with a 303 stainless steel core, featuring 80 teeth, a module of 1.5, a 20° pressure angle, and a 12 mm face width. It has a pitch diameter of 120 mm, an outside diameter of 123 mm, a hub bore diameter of 85 mm, and a shaft bore diameter of 60 mm. The gear is machined from cast nylon blanks, and the hub may include serrations where the core and hub diameters match. The tolerance on the hub bore is +0.018/0 mm. Caution is advised regarding the holding strength between the core and nylon, which may be less than the gear's ultimate strength.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10N15M080P1512 |
| Product Name | Module 1.5, 80 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Nylon; Nylon / Stainless Core |