The S10N15M060P1512 is a nonmetallic nylon spur gear with a 303 stainless steel core, designed for mechanical power transmission. It has a module of 1.5, 60 teeth, a 20° pressure angle, and a 12 mm face width. The pitch diameter is 90 mm, the bore diameter is 55 mm with H7 tolerance, and the hub diameter is 50 mm. The core and nylon interface may have lower holding strength than the gear's ultimate strength. Physical dimensions are specified for this variant in the series.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10N15M060P1512 |
| Product Name | Module 1.5, 60 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Nylon; Nylon / Stainless Core |