The S10N10M060P1010 is a metric spur gear with 60 teeth, module 1, and a 20° pressure angle, featuring a machined cast nylon tooth body and a 303 stainless steel core. It has a bore diameter of 60 mm with an H7 tolerance, a pitch diameter of 60 mm, a hub diameter of 62 mm, and a face width of 10 mm. The gear is designed for applications requiring a nonmetallic tooth surface with a rigid metallic core, though the bond strength between the core and nylon may be less than the gear's ultimate strength.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10N10M060P1010 |
| Product Name | Module 1, 60 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Nylon; Nylon / Stainless Core |