S10N10M040P1010 is a nonmetallic nylon spur gear with a 303 stainless steel core, 40 teeth, module 1, 20° pressure angle, and 10 mm face width. The gear has a bore diameter of 10 mm with an H7 tolerance, an outside diameter of 42 mm, and a hub diameter of 25 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10N10M040P1010 |
| Product Name | Module 1, 40 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Nylon; Nylon / Stainless Core |