S10N10M035P1008 is a nonmetallic nylon spur gear with a 35-tooth count, 1 mm module, and 20° pressure angle, mounted on a 30 mm diameter 303 stainless steel core. The gear has a 10 mm face width and a bore diameter of 8 mm with an H7 tolerance. The hub diameter is 25 mm, and the outer diameter of the gear is 37 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10N10M035P1008 |
| Product Name | Module 1, 35 Teeth, 20° Pressure Angle, Nylon Gear / Stainless Steel Core |
| Gear Type | Spur; Rack |
| Number of Teeth | 35 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Stainless; Nylon; Nylon / Stainless Core |