Hardened alloy steel spur gear with 80 teeth, 48 diametral pitch, and 20° pressure angle, featuring a 0.3748-inch bore with a tolerance of +0.0005/-0.0000 and a 0.375-inch face width. The gear has an outside diameter of 1.708 inches and a pitch diameter of 1.6667 inches. It is surface hardened to a minimum Rockwell C hardness of 55. An integral hub with two #8-32 UNC-2B threaded holes 90° apart is provided for mounting.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10C8Z-048H080 |
| Product Name | 48 D.P., 80 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) Hardened Alloy Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Material | Steel; Hardened; Hardened Alloy Steel |