Stock Drive Products & Sterling Instrument - SDP/SI 24 D.P., 30 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) Hardened Alloy Steel Gear. S10A9Z-024H030

Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S10A9Z-024H030 is a hardened alloy steel spur gear with 24 diametral pitch, 30 teeth, and a 20° pressure angle, featuring a 0.500-inch bore and a 0.250-inch face width. The gear is surface hardened to a minimum Rockwell C hardness of 55, with an outside diameter of 1.333 inches and a pitch diameter of 1.2500 inches. The hub is designed with two #8-32 UNC-2B threaded holes, 90° apart, for mounting. The gear complies with AGMA 10 quality standards.

Datasheet Summary
Powered by GS/AI

S10A9Z-024H030 is a hardened alloy steel spur gear with 24 diametral pitch, 30 teeth, and a 20° pressure angle, featuring a 0.500-inch bore and a 0.250-inch face width. The gear is surface hardened to a minimum Rockwell C hardness of 55, with an outside diameter of 1.333 inches and a pitch diameter of 1.2500 inches. The hub is designed with two #8-32 UNC-2B threaded holes, 90° apart, for mounting. The gear complies with AGMA 10 quality standards.

Suppliers

Company
Product
Description
Supplier Links
24 D.P., 30 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) Hardened Alloy Steel Gear. - S10A9Z-024H030 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
24 D.P., 30 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) Hardened Alloy Steel Gear.
S10A9Z-024H030
24 D.P., 30 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) Hardened Alloy Steel Gear. S10A9Z-024H030
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S10A9Z-024H030
Product Name 24 D.P., 30 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) Hardened Alloy Steel Gear.
Gear Type Spur; Rack
Number of Teeth 30
Design English
Pressure Angle 20°
Material Steel; Hardened; Hardened Alloy Steel
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 44 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48044 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 44
Design English
View Details
48 D.P., 12 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details
32 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
Module 0.5, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details