The S10A8Z-032H080 is a hardened alloy steel gear featuring 80 teeth and a 32 diametral pitch (D.P.) with a 20° pressure angle. It is manufactured to AGMA Q10 quality standards, ensuring a high level of precision and durability. The gear is designed with a hub and is surface hardened to a minimum hardness of Rc 55, which enhances its wear resistance and longevity in demanding applications. This product is suitable for various mechanical systems requiring reliable gear performance. Custom options for different tooth counts, bore sizes, or face widths are available upon special order.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10A8Z-032H080 |
| Product Name | 32 D.P., 80 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) Hardened Alloy Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Material | Steel; Hardened; Hardened Alloy Steel |