S10A6Z-032H024 is a hardened alloy steel spur gear with 32 diametral pitch, 24 teeth, and a 20° pressure angle, featuring a 0.250-inch face width and a 0.2498-inch bore with a tolerance of +0.0005/-0.0000 inch. The gear is surface hardened to Rockwell C ≥ 55 and has an overall diameter of 0.750 inch and a pitch diameter of 0.750 inch. It includes two #8-32 UNC-2B threaded holes, 90° apart, for hub mounting. The gear is part of a series available in 0.250-inch and 0.375-inch face widths, with bore sizes and tooth counts as specified in the catalog. Material and hardness are consistent across the series.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10A6Z-032H024 |
| Product Name | 32 D.P., 24 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) Hardened Alloy Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | English |
| Pressure Angle | 20° |
| Material | Steel; Hardened; Hardened Alloy Steel |