The S10A15-022P187 is a 22-tooth Posi-Drive sprocket designed for use with twin core Posi-Drive belts, manufactured from 2024-T4 aluminum with anodized finish. It has a pitch diameter of 1.036 inches and an outside diameter of 1.088 inches, with a bore size of 1/8 inch and a #2-56 set screw for secure mounting. The sprocket is compatible with 0.1475 circular pitch belts and includes a 1/16 inch set screw positioned for attachment on either side of the hub.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | S10A15-022P187 |
| Product Name | 0.1475 Pitch, 22 Teeth Posi-Drive pulley for Twin core belts, Manufactured from 2024-T4 aluminum |
| Component Type | Timing Pulley |