Stock Drive Products & Sterling Instrument - SDP/SI 0.1475 Pitch, 13 Teeth Posi-Drive pulley for Twin core belts, Manufactured from 2024-T4 aluminum S10A15-013P250

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S10A15-013P250 is a 13-tooth Posi-Drive sprocket with a 0.1475 circular pitch, designed for use with Twin Core Posi-Drive belts, manufactured from 2024-T4 aluminum, anodized before cutting. It has a 1/4 inch bore, an outer diameter of 1.697 inches, and a pitch diameter of 1.645 inches. The sprocket uses a #6-32 set screw for shaft retention and includes a 1/16 inch set screw hole positioned for side mounting. The part is compatible with standard inch-bore configurations listed for aluminum sprockets in the series.

Datasheet Summary
Powered by GS/AI

S10A15-013P250 is a 13-tooth Posi-Drive sprocket with a 0.1475 circular pitch, designed for use with Twin Core Posi-Drive belts, manufactured from 2024-T4 aluminum, anodized before cutting. It has a 1/4 inch bore, an outer diameter of 1.697 inches, and a pitch diameter of 1.645 inches. The sprocket uses a #6-32 set screw for shaft retention and includes a 1/16 inch set screw hole positioned for side mounting. The part is compatible with standard inch-bore configurations listed for aluminum sprockets in the series.

Suppliers

Company
Product
Description
Supplier Links
0.1475 Pitch, 13 Teeth Posi-Drive pulley for Twin core belts, Manufactured from 2024-T4 aluminum - S10A15-013P250 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.1475 Pitch, 13 Teeth Posi-Drive pulley for Twin core belts, Manufactured from 2024-T4 aluminum
S10A15-013P250
0.1475 Pitch, 13 Teeth Posi-Drive pulley for Twin core belts, Manufactured from 2024-T4 aluminum S10A15-013P250
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Pulleys (inch)
Product Number S10A15-013P250
Product Name 0.1475 Pitch, 13 Teeth Posi-Drive pulley for Twin core belts, Manufactured from 2024-T4 aluminum
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

3 mm (HTD) Pitch,48 Teeth, 0.3125
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.3543 inch (? to 9 mm)
View Details
5 mm (HTD) Pitch,17 Teeth, 0.25
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.3543 inch (? to 9 mm)
View Details
3 mm (HTD) Pitch,32 Teeth, 0.25
Specs
Component Type Timing Pulley
Material Aluminum
Flanges Two Fanges
View Details
.200
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Aluminum
View Details