A 32-tooth sprocket for Twin Core Posi-Drive belts, made from 2024-T4 aluminum with a 4 mm bore, designed for use with 4 mm pitch belts. The sprocket has a pitch diameter of 40.6 mm, an outside diameter of 42.2 mm, and uses a set screw for axial retention. The bore is sized to 3.995 mm with a tolerance of +0.025 mm. Material is specified as 2024-T4 aluminum, anodized before cutting. The part is dimensioned for metric mounting and features a set screw hole for secure fit on shafts.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | S10A14M032P040 |
| Product Name | 4 mm Pitch, 32 Teeth, 2024-T4 Aluminum, for Twin Core Belts. |
| Component Type | Timing Pulley |