The S10A14-020P250 is a 20-pitch, 20-tooth Posi-Drive sprocket designed for Twin Core Posi-Drive belts, manufactured from 2024-T4 aluminum with anodized finish. It has a 1/4 inch bore, a pitch diameter of 1.000 inch, and an outside diameter of 1.062 inch. The sprocket is secured with a #6-32 set screw and features a 1/16 inch set screw bore for mounting. The part is intended for use in timing belt drive systems requiring precise motion transfer.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | S10A14-020P250 |
| Product Name | 20 Pitch, 20 Teeth Posi-Drive pulley for Twin core belts, Manufactured from 2024-T4 aluminum |
| Component Type | Timing Pulley |