Stock Drive Products & Sterling Instrument - SDP/SI 20 Pitch, 80 Teeth Posi-Drive pulley for Single core belts, Manufactured from 2024-T4 aluminum S10A13-080P187

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S10A13-080P187 is a 20-pitch, 80-tooth Posi-Drive sprocket designed for use with single-core Posi-Drive belts, machined from 2024-T4 aluminum anodized before cutting. It has a 0.800-inch pitch diameter, a 4.062-inch outside diameter, and a 0.1873-inch bore with a #4-40 set screw. The sprocket features a 1/8-inch side clearance for the set screw and a 3/64-inch set screw to engage the shaft. The bore tolerance is +0.001/-0.000 inches, and the set screw is positioned on the 3/64-inch side of the bore. The sprocket is intended for use as an idler only.

Datasheet Summary
Powered by GS/AI

The S10A13-080P187 is a 20-pitch, 80-tooth Posi-Drive sprocket designed for use with single-core Posi-Drive belts, machined from 2024-T4 aluminum anodized before cutting. It has a 0.800-inch pitch diameter, a 4.062-inch outside diameter, and a 0.1873-inch bore with a #4-40 set screw. The sprocket features a 1/8-inch side clearance for the set screw and a 3/64-inch set screw to engage the shaft. The bore tolerance is +0.001/-0.000 inches, and the set screw is positioned on the 3/64-inch side of the bore. The sprocket is intended for use as an idler only.

Suppliers

Company
Product
Description
Supplier Links
20 Pitch, 80 Teeth Posi-Drive pulley for Single core belts, Manufactured from 2024-T4 aluminum - S10A13-080P187 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
20 Pitch, 80 Teeth Posi-Drive pulley for Single core belts, Manufactured from 2024-T4 aluminum
S10A13-080P187
20 Pitch, 80 Teeth Posi-Drive pulley for Single core belts, Manufactured from 2024-T4 aluminum S10A13-080P187
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Pulleys (inch)
Product Number S10A13-080P187
Product Name 20 Pitch, 80 Teeth Posi-Drive pulley for Single core belts, Manufactured from 2024-T4 aluminum
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

5 mm (HTD) Pitch,40 Teeth, 0.3125
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.5906 inch (? to 15 mm)
View Details
.080
Specs
Component Type Timing Pulley
Pitch Type 0.080" (MXL)
Material Aluminum
View Details
.200
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Aluminum
View Details
.080
Specs
Component Type Timing Pulley
Pitch Type 0.080" (MXL)
Material Aluminum
View Details