The S10A13-035P250 is a 20-pitch Posi-Drive sprocket with 35 teeth and a 1/4-inch bore, manufactured from 2024-T4 aluminum anodized before cutting. It has a pitch diameter of 1.750 inches and an outer diameter of 1.812 inches, designed for use with single-core Posi-Drive belts. The sprocket uses a #6-32 set screw for bore retention, with a bore tolerance of +.001/-.000 inches and a set screw alignment on the 3/64-inch side. The physical dimensions include a thickness of 0.120 inches and a width of 0.500 inches across the bore, matching the specified bore size code 250.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | S10A13-035P250 |
| Product Name | 20 Pitch, 35 Teeth Posi-Drive pulley for Single core belts, Manufactured from 2024-T4 aluminum |
| Component Type | Timing Pulley |