S10A13-030P250 is a 20-pitch, 30-tooth Posi-Drive sprocket designed for use with single-core Posi-Drive belts, machined from 2024-T4 aluminum anodized before cutting. It has a 1/4-inch bore, with a bore diameter of 0.2498 inches, a pitch diameter of 1.500 inches, and an overall diameter of 1.562 inches. The sprocket is secured with a #6-32 set screw and features a 3/64-inch side clearance for the set screw. The product is intended for power transmission applications where precise synchronization is required.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | S10A13-030P250 |
| Product Name | 20 Pitch, 30 Teeth Posi-Drive pulley for Single core belts, Manufactured from 2024-T4 aluminum |
| Component Type | Timing Pulley |