72 pitch nonmetallic spur gears with acetal teeth and 303 stainless steel hubs are available in a range of tooth counts, including 150 teeth, with a pitch diameter of 2.0833 inches and an outside diameter of 2.111 inches. The gear has a 3/16 inch face width and a 20° pressure angle. It features a Fairloc® hub and is secured with a #6-32 set screw. Sub-drill size is 0.187 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-072DS150 |
| Product Name | 72 DP, 150 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 150 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |