The S1086Z-072DS126 is a 126-tooth, 72-pitch, nonmetallic spur gear with an acetal rim and 303 stainless steel hub, designed for precise power transmission. It has a 20° pressure angle and a 1.7500-inch pitch diameter. The gear features a Fairloc® hub, which integrates with the hub design for secure shaft coupling. The face width is 3/16 inch, and it includes a #6-32 set screw for shaft fixation. The part is configured with a bore size matching the 126-tooth specification in the series, with an outside diameter of 1.778 inch and a sub-drill dimension of 0.187 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-072DS126 |
| Product Name | 72 DP, 126 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 126 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |