Nonmetallic spur gear with 96 teeth, 72 pitch, 20° pressure angle, acetal teeth, and a 303 stainless steel hub with Fairloc® design, featuring a 1.3333-inch pitch diameter, 1.361-inch outer diameter, 0.500-inch bore, and 3/16-inch face width, secured by a #6-32 set screw.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1086Z-072DS096 |
| Product Name | 72 DP, 96 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |